Klein Tools, Inc. Drive Socket 65911

Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 11 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 11 MM SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65911 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65911
Drive Socket 65911
6-POINT, METRIC TYPE 3/8 INCH DRIVE END SIZE 11 MM SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, METRIC TYPE
  • 3/8 INCH DRIVE END SIZE
  • 11 MM SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65911KT-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65911KT-ND
Sockets, Handles 65911KT-ND
Socket 6 Point Socket Chrome Finish 11mm

Socket 6 Point Socket Chrome Finish 11mm

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65911 65911KT-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
Metric Size 11 mm 11 mm
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Sockets, Handles - 1742-66051E-ND - DigiKey
Specs
Product Type Socket Set (Sockets Only); Socket, Impact
SAE or Metric SAE Only
Metric Size 13 to 17 mm
View Details
15/16" 3/8" Drive 6pt Deep Impact Driver Ready Socket - DW2293 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Product Features Impact Socket
View Details