Klein Tools, Inc. Drive Socket 65608

Description
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 1/2 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 1/2 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65608 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65608
Drive Socket 65608
6-POINT, STANDARD TYPE 1/4 INCH DRIVE END SIZE 1/2 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 6-POINT, STANDARD TYPE
  • 1/4 INCH DRIVE END SIZE
  • 1/2 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65608-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65608-ND
Sockets, Handles 65608-ND
"Socket 6 Point Socket Chrome Finish 1/2"""

"Socket 6 Point Socket Chrome Finish 1/2"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65608 65608-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.5000 inch
Number of Points 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Sockets - 1923761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Drive Socket - 65810 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 1.06 inch
Number of Points 12
View Details
2 suppliers
1/2
Specs
Product Type Individual Socket
View Details