Klein Tools, Inc. Drive Socket Set 65508

Description
6-POINT, 12-POINT TYPE 20 PIECE(S) (4) 6-POINT 3/8 INCH DRIVE SOCKET, (5) 12-POINT 3/8 INCH DRIVE SOCKET, (8) 6-POINT 3/8 INCH DEEP SOCKET, (2) EXTENSIONS OF 1 3/4 INCH AND 3 INCH L, (1) RATCHET, HINGED METAL BOX SET CONTENT 3/8 INCH DRIVE SIZE SOCKET END SIZE 4 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH), 5 POINT (5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH), 8 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH)
Request a Quote Datasheet
Description
6-POINT, 12-POINT TYPE 20 PIECE(S) (4) 6-POINT 3/8 INCH DRIVE SOCKET, (5) 12-POINT 3/8 INCH DRIVE SOCKET, (8) 6-POINT 3/8 INCH DEEP SOCKET, (2) EXTENSIONS OF 1 3/4 INCH AND 3 INCH L, (1) RATCHET, HINGED METAL BOX SET CONTENT 3/8 INCH DRIVE SIZE SOCKET END SIZE 4 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH), 5 POINT (5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH), 8 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket Set - 65508 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket Set
65508
Drive Socket Set 65508
6-POINT, 12-POINT TYPE 20 PIECE(S) (4) 6-POINT 3/8 INCH DRIVE SOCKET, (5) 12-POINT 3/8 INCH DRIVE SOCKET, (8) 6-POINT 3/8 INCH DEEP SOCKET, (2) EXTENSIONS OF 1 3/4 INCH AND 3 INCH L, (1) RATCHET, HINGED METAL BOX SET CONTENT 3/8 INCH DRIVE SIZE SOCKET END SIZE 4 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH), 5 POINT (5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH), 8 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH)
  • 6-POINT, 12-POINT TYPE
  • 20 PIECE(S)
  • (4) 6-POINT 3/8 INCH DRIVE SOCKET, (5) 12-POINT 3/8 INCH DRIVE SOCKET, (8) 6-POINT 3/8 INCH DEEP SOCKET, (2) EXTENSIONS OF 1 3/4 INCH AND 3 INCH L, (1) RATCHET, HINGED METAL BOX SET CONTENT
  • 3/8 INCH DRIVE SIZE
  • SOCKET END SIZE 4 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH), 5 POINT (5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH, 7/8 INCH), 8 POINT (3/8 INCH, 7/16 INCH, 1/2 INCH, 9/16 INCH, 5/8 INCH, 11/16 INCH, 3/4 INCH, 13/16 INCH)
Supplier's Site Datasheet
Socket Sets - 65508-ND - DigiKey
Thief River Falls, MN, United States
Socket Sets
65508-ND
Socket Sets 65508-ND
"Socket Set 3/8"" ~ 7/8"" 6 Point Socket, 12 Point Socket 3/8"" Drive 20 Pieces"

"Socket Set 3/8"" ~ 7/8"" 6 Point Socket, 12 Point Socket 3/8"" Drive 20 Pieces"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65508 65508-ND
Product Name Drive Socket Set Socket Sets
Product Type Socket Set (Sockets Only) Socket Set (Sockets Only)
# of Pieces 20
Number of Points 6; 12 6; 12
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
DRIVE SOCKET - LPHTSOC12348PT - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.7500 inch
View Details
Drive Socket - 65705 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.6875 inch
Number of Points 12
View Details
2 suppliers
1/2" 10 Pc. Impact Ready Socket Set - DW22812 - DEWALT Industrial Tool Co.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Product Features Impact Socket
View Details