Klein Tools, Inc. Drive Socket 65705

Description
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 11/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet
Description
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 11/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Socket - 65705 - Klein Tools, Inc.
Chicago, IL, USA
Drive Socket
65705
Drive Socket 65705
12-POINT, STANDARD TYPE 3/8 INCH DRIVE END SIZE 11/16 INCH SOCKET END SIZE HEX DRIVE END SHAPE
  • 12-POINT, STANDARD TYPE
  • 3/8 INCH DRIVE END SIZE
  • 11/16 INCH SOCKET END SIZE
  • HEX DRIVE END SHAPE
Supplier's Site Datasheet
Sockets, Handles - 65705-ND - DigiKey
Thief River Falls, MN, United States
Sockets, Handles
65705-ND
Sockets, Handles 65705-ND
"Socket 12 Point Socket Chrome Finish 11/16"""

"Socket 12 Point Socket Chrome Finish 11/16"""

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Drive Sockets and Adapters Drive Sockets and Adapters
Product Number 65705 65705-ND
Product Name Drive Socket Sockets, Handles
Product Type Individual Socket Socket Set (Sockets Only); Socket
SAE Size 0.6875 inch
Number of Points 12 12
Unlock Full Specs
to access all available technical data

Similar Products

Socket Set - 521 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 6
View Details
DRIVE SOCKET - LPHTSOC1212 - Hubbell Incorporated
Hubbell Incorporated
Specs
Product Type Individual Socket
SAE or Metric SAE Only
SAE Size 0.5000 inch
View Details
Drive Socket - 65808 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Type Individual Socket
SAE Size 0.9375 inch
Number of Points 12
View Details
2 suppliers
5/8" 3/8" Drive 6pt Deep Socket - DW2288 - DEWALT Industrial Tool Co.
Specs
Product Type Individual Socket
SAE or Metric SAE Only
Size 3/8"
View Details