Klein Tools, Inc. Screwdriver 608-8

Description
CABINET TYPE CHROME PLATED FINISH 10-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 608 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 10-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 608 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 608-8 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
608-8
Screwdriver 608-8
CABINET TYPE CHROME PLATED FINISH 10-3/4 INCH OVERALL LENGTH 8 INCH SHANK LENGTH HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL MINIATURE STYLE BLACK HANDLE COLOR 1/8 INCH W TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 608 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 10-3/4 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • MINIATURE STYLE
  • BLACK HANDLE COLOR
  • 1/8 INCH W TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 608 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 608-8
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2166 - WAGO
Specs
Drive Type T20
View Details
2 suppliers
Screw and Nut Drivers - 1742-6926INS-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details "1/4"""
Features Electrically Insulated Shaft
View Details
Screwdriver - 30008TP - Minerallac Company
Minerallac Company
Specs
Drive Type Snake Eye
View Details