Klein Tools, Inc. Screwdriver 603-7

Description
PHILLIPS TYPE CHROME PLATED FINISH 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 603 MODEL
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 603 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 603-7 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
603-7
Screwdriver 603-7
PHILLIPS TYPE CHROME PLATED FINISH 11-5/16 INCH OVERALL LENGTH 7 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED, TEMPERED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI SERIES 603 MODEL
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 11-5/16 INCH OVERALL LENGTH
  • 7 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED, TEMPERED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • SERIES 603 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 603-7
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Set - 32557 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Robertson; Slotted
View Details
Screwdriver Bit Sets - 2696393 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Drive Type Crosshead; Phillips
Overall Length 1.89 inch (48 mm)
Shaft Material Alloy Steel
View Details