Klein Tools, Inc. Screwdriver 605-4

Description
CABINET, SLOTTED TYPE 8-11/32 INCH OVERALL LENGTH 8-11/32 OVERALL LENGTH - FRACTIONAL 8.3437 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE PLASTIC HANDLE MATERIAL 1/4 INCH TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN 605 MODEL
Datasheet
Description
CABINET, SLOTTED TYPE 8-11/32 INCH OVERALL LENGTH 8-11/32 OVERALL LENGTH - FRACTIONAL 8.3437 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE PLASTIC HANDLE MATERIAL 1/4 INCH TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN 605 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 605-4 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
605-4
Screwdriver 605-4
CABINET, SLOTTED TYPE 8-11/32 INCH OVERALL LENGTH 8-11/32 OVERALL LENGTH - FRACTIONAL 8.3437 OVERALL LENGTH - DECIMAL 4 INCH SHANK LENGTH 4 SHANK LENGTH - DECIMAL 4 SHANK LENGTH - FRACTIONAL ROUND SHANK TYPE PLASTIC HANDLE MATERIAL 1/4 INCH TIP SIZE CHROME PLATED TEMPERED STEEL SHANK MATERIAL KLEIN TOOLS. BRAND APPLICABLE STANDARD ANSI, MIL HANDLE TYPE CUSHION GRIP BLACK FINISHED TIP OVERALL LENGTH - DECIMAL - UOM IN SHANK LENGTH - DECIMAL - UOM IN 605 MODEL
  • CABINET, SLOTTED TYPE
  • 8-11/32 INCH OVERALL LENGTH
  • 8-11/32 OVERALL LENGTH - FRACTIONAL
  • 8.3437 OVERALL LENGTH - DECIMAL
  • 4 INCH SHANK LENGTH
  • 4 SHANK LENGTH - DECIMAL
  • 4 SHANK LENGTH - FRACTIONAL
  • ROUND SHANK TYPE
  • PLASTIC HANDLE MATERIAL
  • 1/4 INCH TIP SIZE
  • CHROME PLATED TEMPERED STEEL SHANK MATERIAL
  • KLEIN TOOLS. BRAND
  • APPLICABLE STANDARD ANSI, MIL
  • HANDLE TYPE CUSHION GRIP
  • BLACK FINISHED TIP
  • OVERALL LENGTH - DECIMAL - UOM IN
  • SHANK LENGTH - DECIMAL - UOM IN
  • 605 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 605-4
Product Name Screwdriver
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screw and Nut Drivers - 1742-65414MAG-ND - DigiKey
Specs
Drive Type Hex; Hex Socket
Drive Details "1/4"""
View Details
Screwdriver - 35001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details