Sunex Tools 3/8" x 8" (983108) Screwdrivers 3/8" x 8" Slotted Screwdriver

Description
12 Pc. Professional All Purpose Screwdriver Set Model #: 9831 Comfort grip handle Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolster on large size screwdrivers for maximum turning power
Description
12 Pc. Professional All Purpose Screwdriver Set Model #: 9831 Comfort grip handle Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolster on large size screwdrivers for maximum turning power

Suppliers

Company
Product
Description
Supplier Links
Greenville, SC, USA
3/8" x 8" (983108) Screwdrivers
3/8" x 8" Slotted Screwdriver
3/8" x 8" (983108) Screwdrivers 3/8" x 8" Slotted Screwdriver
12 Pc. Professional All Purpose Screwdriver Set Model #: 9831 Comfort grip handle Hardened chrome vanadium shafts Vapor blasted magnetic tips Hex bolster on large size screwdrivers for maximum turning power

12 Pc. Professional All Purpose Screwdriver Set Model #: 9831

  • Comfort grip handle
  • Hardened chrome vanadium shafts
  • Vapor blasted magnetic tips
  • Hex bolster on large size screwdrivers for maximum turning power
Supplier's Site

Technical Specifications

  Sunex Tools
Product Category Screwdrivers (hand tool)
Product Number 3/8" x 8" Slotted Screwdriver
Product Name 3/8" x 8" (983108) Screwdrivers
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers