Klein Tools, Inc. Screwdriver 603-10

Description
PROFILATED PHILLIPS TYPE CHROME PLATED FINISH 14-5/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 603 MODEL
Datasheet
Description
PROFILATED PHILLIPS TYPE CHROME PLATED FINISH 14-5/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 603 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 603-10 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
603-10
Screwdriver 603-10
PROFILATED PHILLIPS TYPE CHROME PLATED FINISH 14-5/16 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 603 MODEL
  • PROFILATED PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 14-5/16 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 603 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 603-10
Product Name Screwdriver
Drive Details #2
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screwdriver - 602-4DD - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 1/4 Inch
Overall Length 9 inch (229 mm)
View Details
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details