Klein Tools, Inc. Screwdriver 605-10

Description
CABINET TYPE CHROME PLATED FINISH 14-11/32 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 605 MODEL
Datasheet
Description
CABINET TYPE CHROME PLATED FINISH 14-11/32 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 605 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 605-10 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
605-10
Screwdriver 605-10
CABINET TYPE CHROME PLATED FINISH 14-11/32 INCH OVERALL LENGTH 10 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR 1/4 INCH TIP SIZE TEMPERED STEEL SHANK MATERIAL TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI 605 MODEL
  • CABINET TYPE
  • CHROME PLATED FINISH
  • 14-11/32 INCH OVERALL LENGTH
  • 10 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
  • 605 MODEL
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 605-10
Product Name Screwdriver
Drive Type Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2130 - WAGO
Specs
Drive Type Crosshead; PZ0
View Details
2 suppliers
Screw and Nut Drivers - 1742-6956INS-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #1
Features Electrically Insulated Shaft
View Details
Screwdriver - 30006TP - Minerallac Company
Minerallac Company
Specs
Drive Type Spanner, Snake-Eyes
View Details