Klein Tools, Inc. Screwdriver Set 32561

Description
PHILIPS, SLOTTED TYPE 6 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS SCREWDRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 3.4 INCH
Datasheet
Description
PHILIPS, SLOTTED TYPE 6 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS SCREWDRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 3.4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 32561 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Set
32561
Screwdriver Set 32561
PHILIPS, SLOTTED TYPE 6 PIECE(S) PLASTIC HANDLE MATERIAL BLACK HANDLE COLOR (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS SCREWDRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT TIP-IDENT[R] BRAND HANDLE TYPE CUSHION GRIP SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL OVERALL LENGTH 3.4 INCH
  • PHILIPS, SLOTTED TYPE
  • 6 PIECE(S)
  • PLASTIC HANDLE MATERIAL
  • BLACK HANDLE COLOR
  • (1) 3/16 INCH, (1) 1/4 INCH SLOTTED, (1) #1, (1) #2 PHILLIPS SCREWDRIVER, (1) 1/4 INCH, (1) 5/16 INCH NUT DRIVER SET CONTENT
  • TIP-IDENT[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • SHANK MATERIAL HEAT TREATED TEMPERED CHROME PLATED STEEL
  • OVERALL LENGTH 3.4 INCH
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 32561
Product Name Screwdriver Set
Drive Type Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screw and Nut Drivers - 1742-6836INS-ND - DigiKey
Specs
Drive Type Crosshead; Phillips
Drive Details #2
Features Electrically Insulated Shaft
View Details
Screwdriver - 36-244 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 7.56 inch (192 mm)
Shank Length 4 inch (102 mm)
View Details