Klein Tools, Inc. Drift Punch 5BD30

Description
SHORT TAPER TYPE STEEL MATERIAL 7-7/8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 37/64 INCH POINT SIZE DIAMETER 1-3/16 INCH
Request a Quote Datasheet
Description
SHORT TAPER TYPE STEEL MATERIAL 7-7/8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 37/64 INCH POINT SIZE DIAMETER 1-3/16 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 5BD30 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
5BD30
Drift Punch 5BD30
SHORT TAPER TYPE STEEL MATERIAL 7-7/8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 37/64 INCH POINT SIZE DIAMETER 1-3/16 INCH
  • SHORT TAPER TYPE
  • STEEL MATERIAL
  • 7-7/8 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HEAT TREATED PROCESS
  • 37/64 INCH POINT SIZE
  • DIAMETER 1-3/16 INCH
Supplier's Site
Punches - 5BD30-ND - DigiKey
Thief River Falls, MN, United States
Punches
5BD30-ND
Punches 5BD30-ND
"Drift Pin 0.58"" (14.7mm) DIA X 7.87"" (200.0mm) Length"

"Drift Pin 0.58"" (14.7mm) DIA X 7.87"" (200.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 5BD30 5BD30-ND
Product Name Drift Punch Punches
Type Drift Punch Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1260 inch (3.2 mm)
Overall Length 3.94 inch (100 mm)
View Details
Drift Punch - 66340 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 8 inch (203 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 721E-20.4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details