Klein Tools, Inc. Stepped Cone Drill 59002

Description
HOLE ENLARGING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 9/16 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 8 QUICK REFERENCE NUMBER 2 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet
Description
HOLE ENLARGING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 9/16 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 8 QUICK REFERENCE NUMBER 2 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 59002 - Klein Tools, Inc.
Chicago, IL, USA
Stepped Cone Drill
59002
Stepped Cone Drill 59002
HOLE ENLARGING TYPE HSS MATERIAL 1/8 INCH STEP HEIGHT 9/16 INCH MIN. DRILL SIZE 1 INCH MAX. DRILL SIZE 1/16 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 8 QUICK REFERENCE NUMBER 2 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
  • HOLE ENLARGING TYPE
  • HSS MATERIAL
  • 1/8 INCH STEP HEIGHT
  • 9/16 INCH MIN. DRILL SIZE
  • 1 INCH MAX. DRILL SIZE
  • 1/16 INCH STEP INCREMENT
  • NUMBER OF FLUTES 1
  • NUMBER OF HOLES 8
  • QUICK REFERENCE NUMBER 2
  • ELECTRIC DRILL SIZE 1/2 INCH
  • CUT MATERIAL ALUMINUM, BRASS, COPPER, STEEL, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 59002
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 216505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material Hsco
View Details
3-3/4" (94mm) Bi-Metal Hole Saw - D180060 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details