Klein Tools, Inc. Pipe/Tube Cutter 50501

Description
RATCHET TYPE 16-1/2 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 2 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
Datasheet
Description
RATCHET TYPE 16-1/2 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 2 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 50501 - Klein Tools, Inc.
Chicago, IL, USA
Pipe/Tube Cutter
50501
Pipe/Tube Cutter 50501
RATCHET TYPE 16-1/2 INCH OVERALL LENGTH 1/2 INCH MIN. CAPACITY 2 INCH MAX. CAPACITY PVC CUT MATERIAL HEAT TREATED PROCESS
  • RATCHET TYPE
  • 16-1/2 INCH OVERALL LENGTH
  • 1/2 INCH MIN. CAPACITY
  • 2 INCH MAX. CAPACITY
  • PVC CUT MATERIAL
  • HEAT TREATED PROCESS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Pipe and Tube Cutters
Product Number 50501
Product Name Pipe/Tube Cutter
Pipe and Tube Cutters Ratchet Cutter
Unlock Full Specs
to access all available technical data

Similar Products

Tubing cutter - PAN-V0S-6 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.2362 inch (6 mm)
Tool Weight 0.0494 lbs (0.0224 kg)
Power Manual Tools
View Details
Pipe Cutters - 2545770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Copper; Brass
Tubing / Pipe Diameter 0.3937 inch (10 mm)
Standards RoHS Compliant
View Details
Pipe/Tube Cutter - 88904 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Tubing / Pipe Material Copper; Steel
Tubing / Pipe Diameter 0.1250 to 1.38 inch (3.17 to 34.92 mm)
View Details