Klein Tools, Inc. Pipe/Tube Cutter 88904

Description
PROFESSIONAL, 4-ROLLER TYPE 6-1/32 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-3/8 INCH MAX. CAPACITY STEEL, COPPER CUT MATERIAL INCLUDES CUTTING WHEEL
Description
PROFESSIONAL, 4-ROLLER TYPE 6-1/32 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-3/8 INCH MAX. CAPACITY STEEL, COPPER CUT MATERIAL INCLUDES CUTTING WHEEL

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 88904 - Klein Tools, Inc.
Chicago, IL, USA
Pipe/Tube Cutter
88904
Pipe/Tube Cutter 88904
PROFESSIONAL, 4-ROLLER TYPE 6-1/32 INCH OVERALL LENGTH 1/8 INCH MIN. CAPACITY 1-3/8 INCH MAX. CAPACITY STEEL, COPPER CUT MATERIAL INCLUDES CUTTING WHEEL
  • PROFESSIONAL, 4-ROLLER TYPE
  • 6-1/32 INCH OVERALL LENGTH
  • 1/8 INCH MIN. CAPACITY
  • 1-3/8 INCH MAX. CAPACITY
  • STEEL, COPPER CUT MATERIAL
  • INCLUDES CUTTING WHEEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Pipe and Tube Cutters
Product Number 88904
Product Name Pipe/Tube Cutter
Tubing / Pipe Material Copper; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2039617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Diameter 0.2362 inch (6 mm)
Tool Weight 0.0441 lbs (0.0200 kg)
Standards RoHS Compliant
View Details
Tubing cutter - PAN-V0S-8 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.3150 inch (8 mm)
Tool Weight 0.0507 lbs (0.0230 kg)
Power Manual Tools
View Details
Pipe/Tube Cutter - 50031 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Pipe and Tube Cutters Ratchet Cutter
Tubing / Pipe Material Polymer / Plastic
Tubing / Pipe Diameter 0.6250 to 1.62 inch (15.87 to 41.27 mm)
View Details