Klein Tools, Inc. Pipe/Tube Cutter 50031

Description
RATCHET TYPE 9 INCH OVERALL LENGTH 5/8 INCH MIN. CAPACITY 1-5/8 INCH MAX. CAPACITY PVC CUT MATERIAL
Description
RATCHET TYPE 9 INCH OVERALL LENGTH 5/8 INCH MIN. CAPACITY 1-5/8 INCH MAX. CAPACITY PVC CUT MATERIAL

Suppliers

Company
Product
Description
Supplier Links
Pipe/Tube Cutter - 50031 - Klein Tools, Inc.
Chicago, IL, USA
Pipe/Tube Cutter
50031
Pipe/Tube Cutter 50031
RATCHET TYPE 9 INCH OVERALL LENGTH 5/8 INCH MIN. CAPACITY 1-5/8 INCH MAX. CAPACITY PVC CUT MATERIAL
  • RATCHET TYPE
  • 9 INCH OVERALL LENGTH
  • 5/8 INCH MIN. CAPACITY
  • 1-5/8 INCH MAX. CAPACITY
  • PVC CUT MATERIAL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Pipe and Tube Cutters
Product Number 50031
Product Name Pipe/Tube Cutter
Pipe and Tube Cutters Ratchet Cutter
Unlock Full Specs
to access all available technical data

Similar Products

Tubing cutter - PAN-V0S-12 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.4724 inch (12 mm)
Tool Weight 0.0514 lbs (0.0233 kg)
Power Manual Tools
View Details
Pipe Cutters - 2877022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 1.26 inch (32 mm)
View Details
Pipe/Tube Cutter - 88904 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Tubing / Pipe Material Copper; Steel
Tubing / Pipe Diameter 0.1250 to 1.38 inch (3.17 to 34.92 mm)
View Details