Klein Tools, Inc. Punching Tool 4BP25

Description
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet
Description
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1 INCH HANDLE TYPE KNURLED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punching Tool - 4BP25 - Klein Tools, Inc.
Chicago, IL, USA
Punching Tool
4BP25
Punching Tool 4BP25
CHAMFERED TYPE BRASS MATERIAL 8 INCH OVERALL LENGTH BLANKING OPERATION DIAMETER 1 INCH HANDLE TYPE KNURLED
  • CHAMFERED TYPE
  • BRASS MATERIAL
  • 8 INCH OVERALL LENGTH
  • BLANKING OPERATION
  • DIAMETER 1 INCH
  • HANDLE TYPE KNURLED
Supplier's Site
Punches - 4BP25-ND - DigiKey
Thief River Falls, MN, United States
Punches
4BP25-ND
Punches 4BP25-ND
"Brass Punch 1.00"" (25.4mm) DIA X 8.00"" (203.2mm) Length"

"Brass Punch 1.00"" (25.4mm) DIA X 8.00"" (203.2mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 4BP25 4BP25-ND
Product Name Punching Tool Punches
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
CENTER PUNCH - J417/16S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 5.25 inch (133 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Punches - 4PPLSET8-ND - DigiKey
Klein Tools, Inc.
Specs
Type Pin Punch
View Details