Greenlee Textron, Inc. Knockout Punch Kit 7904SB

Description
HYDRAULIC TYPE (1) 33786 QUICK DRAW 90 HYDRAULIC PUNCH DRIVER, (1) 1614SS -/8 INCH X 2-13/16 INCH DRAW STUD, (1) 3/4 INCH X 4-1/8 INCH 31872 DRAW STUD, (1) 1924AA SPACER SHORT, (1) 33967 3/8 INCH STUD ADAPTER, (1) 34983 PLASTIC CASE CONTENTS CASE PACKAGE TYPE NON-ROUND PUNCH TYPE YES DRIVER INCLUDED QUICK DRAW[R] BRAND
Datasheet
Description
HYDRAULIC TYPE (1) 33786 QUICK DRAW 90 HYDRAULIC PUNCH DRIVER, (1) 1614SS -/8 INCH X 2-13/16 INCH DRAW STUD, (1) 3/4 INCH X 4-1/8 INCH 31872 DRAW STUD, (1) 1924AA SPACER SHORT, (1) 33967 3/8 INCH STUD ADAPTER, (1) 34983 PLASTIC CASE CONTENTS CASE PACKAGE TYPE NON-ROUND PUNCH TYPE YES DRIVER INCLUDED QUICK DRAW[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7904SB - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7904SB
Knockout Punch Kit 7904SB
HYDRAULIC TYPE (1) 33786 QUICK DRAW 90 HYDRAULIC PUNCH DRIVER, (1) 1614SS -/8 INCH X 2-13/16 INCH DRAW STUD, (1) 3/4 INCH X 4-1/8 INCH 31872 DRAW STUD, (1) 1924AA SPACER SHORT, (1) 33967 3/8 INCH STUD ADAPTER, (1) 34983 PLASTIC CASE CONTENTS CASE PACKAGE TYPE NON-ROUND PUNCH TYPE YES DRIVER INCLUDED QUICK DRAW[R] BRAND
  • HYDRAULIC TYPE
  • (1) 33786 QUICK DRAW 90 HYDRAULIC PUNCH DRIVER, (1) 1614SS -/8 INCH X 2-13/16 INCH DRAW STUD, (1) 3/4 INCH X 4-1/8 INCH 31872 DRAW STUD, (1) 1924AA SPACER SHORT, (1) 33967 3/8 INCH STUD ADAPTER, (1) 34983 PLASTIC CASE CONTENTS
  • CASE PACKAGE TYPE
  • NON-ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • QUICK DRAW[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7904SB
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 5.91 inch (150 mm)
View Details
Pin Punch - 4PPL03 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.16 inch (54.77 mm)
Overall Length 6.09 inch (155 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch Kit - 38456 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details