Klein Tools, Inc. Drift Punch 5BD33

Description
SHORT TAPER TYPE STEEL MATERIAL 7-7/8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 5/8 INCH POINT SIZE DIAMETER 1-19/64 INCH
Request a Quote Datasheet
Description
SHORT TAPER TYPE STEEL MATERIAL 7-7/8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 5/8 INCH POINT SIZE DIAMETER 1-19/64 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 5BD33 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
5BD33
Drift Punch 5BD33
SHORT TAPER TYPE STEEL MATERIAL 7-7/8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE HEAT TREATED PROCESS 5/8 INCH POINT SIZE DIAMETER 1-19/64 INCH
  • SHORT TAPER TYPE
  • STEEL MATERIAL
  • 7-7/8 INCH OVERALL LENGTH
  • STRAIGHT SHANK TYPE
  • HEAT TREATED PROCESS
  • 5/8 INCH POINT SIZE
  • DIAMETER 1-19/64 INCH
Supplier's Site
Punches - 5BD33-ND - DigiKey
Thief River Falls, MN, United States
Punches
5BD33-ND
Punches 5BD33-ND
"Drift Pin 0.16"" (4.0mm) DIA X 7.87"" (200.0mm) Length"

"Drift Pin 0.16"" (4.0mm) DIA X 7.87"" (200.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 5BD33 5BD33-ND
Product Name Drift Punch Punches
Type Drift Punch Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 2494864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Punching Tool - 4BP25 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 8 inch (203 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 12347 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details