Greenlee Textron, Inc. Knockout Punch 04614

Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-64 USED ON ITEM PART NO 2.52 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-64 USED ON ITEM PART NO 2.52 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 04614 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
04614
Knockout Punch 04614
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-64 USED ON ITEM PART NO 2.52 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
  • ROUND TYPE
  • TOOL STEEL MATERIAL
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • SC AND SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 745M-64 USED ON ITEM PART NO
  • 2.52 INCH HOLE SIZE
  • SLUG SPLITTER[R] BRAND
  • INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER
  • APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 04614
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251744 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Pin Punch - 4PPL10 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.75 inch (69.85 mm)
Overall Length 6.69 inch (170 mm)
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Round Knockout Punch Unit - 61028 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details