Klein Tools, Inc. Knife 44003

Description
POCKET, LOCKBACK TYPE 2-3/4 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS NYLON RESIN HANDLE MATERIAL BLADE STYLE DROP POINT CONSTRUCTIONAL FEATURE IMPACT-RESISTANCE CLOSED LENGTH 4-1/8 INCH INCLUDES RUBBER INSERT
Datasheet
Description
POCKET, LOCKBACK TYPE 2-3/4 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS NYLON RESIN HANDLE MATERIAL BLADE STYLE DROP POINT CONSTRUCTIONAL FEATURE IMPACT-RESISTANCE CLOSED LENGTH 4-1/8 INCH INCLUDES RUBBER INSERT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 44003 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44003
Knife 44003
POCKET, LOCKBACK TYPE 2-3/4 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS NYLON RESIN HANDLE MATERIAL BLADE STYLE DROP POINT CONSTRUCTIONAL FEATURE IMPACT-RESISTANCE CLOSED LENGTH 4-1/8 INCH INCLUDES RUBBER INSERT
  • POCKET, LOCKBACK TYPE
  • 2-3/4 INCH BLADE LENGTH
  • AUS 8 STAINLESS STEEL BLADE MATERIAL
  • HARDENED PROCESS
  • NYLON RESIN HANDLE MATERIAL
  • BLADE STYLE DROP POINT
  • CONSTRUCTIONAL FEATURE IMPACT-RESISTANCE
  • CLOSED LENGTH 4-1/8 INCH
  • INCLUDES RUBBER INSERT
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44003
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products