Klein Tools, Inc. Knife 44007

Description
POCKET, LOCKBACK TYPE 2-1/2 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL BLADE STYLE COPING CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE CLOSED LENGTH 3-1/2 INCH INCLUDES REMOVABLE POCKET/BELT CLIP FOR EASY ACCESS
Datasheet
Description
POCKET, LOCKBACK TYPE 2-1/2 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL BLADE STYLE COPING CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE CLOSED LENGTH 3-1/2 INCH INCLUDES REMOVABLE POCKET/BELT CLIP FOR EASY ACCESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife - 44007 - Klein Tools, Inc.
Chicago, IL, USA
Knife
44007
Knife 44007
POCKET, LOCKBACK TYPE 2-1/2 INCH BLADE LENGTH AUS 8 STAINLESS STEEL BLADE MATERIAL HARDENED PROCESS SILVER ANODIZED-ALUMINUM HANDLE MATERIAL BLADE STYLE COPING CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE CLOSED LENGTH 3-1/2 INCH INCLUDES REMOVABLE POCKET/BELT CLIP FOR EASY ACCESS
  • POCKET, LOCKBACK TYPE
  • 2-1/2 INCH BLADE LENGTH
  • AUS 8 STAINLESS STEEL BLADE MATERIAL
  • HARDENED PROCESS
  • SILVER ANODIZED-ALUMINUM HANDLE MATERIAL
  • BLADE STYLE COPING
  • CONSTRUCTIONAL FEATURE CORROSION-RESISTANCE
  • CLOSED LENGTH 3-1/2 INCH
  • INCLUDES REMOVABLE POCKET/BELT CLIP FOR EASY ACCESS
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Utility Knives
Product Number 44007
Product Name Knife
Unlock Full Specs
to access all available technical data

Similar Products