Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRIVER BITS
KLEIN TOOLS, INC.
32553 -- SCREWDRIVER BIT
Klein Tools, Inc.
Screwdriver Bit
32553
Description
2.5 MM, 3 MM SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2
Klein Tools, Inc.
Done
Description
2.5 MM, 3 MM SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Screwdriver Bit
32553
Screwdriver Bit
32553
2.5 MM, 3 MM SIZE HEX SCREWDRIVER BIT TYPE NUMBER OF BITS 2
2.5 MM, 3 MM SIZE
HEX SCREWDRIVER BIT TYPE
NUMBER OF BITS 2
Supplier's Site
Technical Specifications
Klein Tools, Inc.
Product Category
Driver Bits
Product Number
32553
Product Name
Screwdriver Bit
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Socket Sets
2620296
View Details
Milwaukee Electric Tool Corporation
Drive Bit
48-32-4802
View Details
Ebinger Manufacturing Corp.
Drive Bit Set
3797N
View Details
Klein Tools, Inc.
Screw and Nut Driver Sets
32797
View Details