Ebinger Manufacturing Corp. Drive Bit 1-P2-250

Description
1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM HEX DRIVE END SHAPE #2 BIT SIZE STANDARD PACKAGING QUANTITY 250 PIECES DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet
Description
1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM HEX DRIVE END SHAPE #2 BIT SIZE STANDARD PACKAGING QUANTITY 250 PIECES DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive Bit - 1-P2-250 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Drive Bit
1-P2-250
Drive Bit 1-P2-250
1 INCH OVERALL LENGTH 1/4 INCH DRIVE END SIZE .25 DRIVE END SIZE - DECIMAL 1/4 DRIVE END SIZE - FRACTIONAL 6.35 DRIVE END SIZE IN MM HEX DRIVE END SHAPE #2 BIT SIZE STANDARD PACKAGING QUANTITY 250 PIECES DRIVE END SIZE - DECIMAL - UOM IN DRIVE END SIZE IN MM - UOM MM
  • 1 INCH OVERALL LENGTH
  • 1/4 INCH DRIVE END SIZE
  • .25 DRIVE END SIZE - DECIMAL
  • 1/4 DRIVE END SIZE - FRACTIONAL
  • 6.35 DRIVE END SIZE IN MM
  • HEX DRIVE END SHAPE
  • #2 BIT SIZE
  • STANDARD PACKAGING QUANTITY 250 PIECES
  • DRIVE END SIZE - DECIMAL - UOM IN
  • DRIVE END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Driver Bits
Product Number 1-P2-250
Product Name Drive Bit
Unlock Full Specs
to access all available technical data

Similar Products