Klein Tools, Inc. Hole Saw Arbor 31905

Description
STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 3/8 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE 1/2 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE OVERALL DIMENSION 4.5 INCH L X 0.5 INCH H INCLUDES ADAPTER APPLICATION HOLE MAKING
Description
STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 3/8 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE 1/2 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE OVERALL DIMENSION 4.5 INCH L X 0.5 INCH H INCLUDES ADAPTER APPLICATION HOLE MAKING

Suppliers

Company
Product
Description
Supplier Links
Hole Saw Arbor - 31905 - Klein Tools, Inc.
Chicago, IL, USA
Hole Saw Arbor
31905
Hole Saw Arbor 31905
STEEL MATERIAL 1-3/8 INCH MIN. HOLE SAW SIZE 3/8 INCH SHANK SIZE 20 TPI 1/2 INCH THREAD SIZE 1/2 INCH PILOT DRILL DIAMETER NO SUPPLIED WITH PILOT DRILL HEX SHANK SHAPE OVERALL DIMENSION 4.5 INCH L X 0.5 INCH H INCLUDES ADAPTER APPLICATION HOLE MAKING
  • STEEL MATERIAL
  • 1-3/8 INCH MIN. HOLE SAW SIZE
  • 3/8 INCH SHANK SIZE
  • 20 TPI
  • 1/2 INCH THREAD SIZE
  • 1/2 INCH PILOT DRILL DIAMETER
  • NO SUPPLIED WITH PILOT DRILL
  • HEX SHANK SHAPE
  • OVERALL DIMENSION 4.5 INCH L X 0.5 INCH H
  • INCLUDES ADAPTER
  • APPLICATION HOLE MAKING
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Drill Bits
Product Number 31905
Product Name Hole Saw Arbor
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Hole Saws & Core Drill Bits - 216224 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.551 inch (14.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
7/16" Cobalt Jobber Length Drill - DD4028B6 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Jobber
Cutting Application General Purpose
View Details
Hole Saw - 31856 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details