Kitz Micro Filter Corporation In-Line Filter KBS

Description
KBS series is in-line filter of an easy hollow fiber to install. KBS series can make very clean air. It can install easily in exiting piping, and is used for the protection of the equipment. Specification Pipe connection Caliber 1/4’ tube Operation Temperature 5℃to 50℃ Maximum Operation Pressure 0.5MPa Fluid Air and Nitrogen Filter area 170c㎡ Pore size 0.01μm Flow rate (at 0.3Mpa) 80L/min
Datasheet
Description
KBS series is in-line filter of an easy hollow fiber to install. KBS series can make very clean air. It can install easily in exiting piping, and is used for the protection of the equipment. Specification Pipe connection Caliber 1/4’ tube Operation Temperature 5℃to 50℃ Maximum Operation Pressure 0.5MPa Fluid Air and Nitrogen Filter area 170c㎡ Pore size 0.01μm Flow rate (at 0.3Mpa) 80L/min
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Filter - KBS - Kitz Micro Filter Corporation
Suwa, Japan
In-Line Filter
KBS
In-Line Filter KBS
KBS series is in-line filter of an easy hollow fiber to install. KBS series can make very clean air. It can install easily in exiting piping, and is used for the protection of the equipment. Specification Pipe connection Caliber 1/4’ tube Operation Temperature 5℃to 50℃ Maximum Operation Pressure 0.5MPa Fluid Air and Nitrogen Filter area 170c㎡ Pore size 0.01μm Flow rate (at 0.3Mpa) 80L/min

KBS series is in-line filter of an easy hollow fiber to install.
KBS series can make very clean air.
It can install easily in exiting piping, and is used for the protection of the equipment.

Specification

Pipe connection Caliber1/4’ tube
Operation Temperature5℃to 50℃
Maximum Operation Pressure0.5MPa
FluidAir and Nitrogen
Filter area170c㎡
Pore size0.01μm
Flow rate (at 0.3Mpa)80L/min
Supplier's Site Datasheet

Technical Specifications

  Kitz Micro Filter Corporation
Product Category Gas Dryers, Filters, and Purifiers
Product Number KBS
Product Name In-Line Filter
Type In-line
Application / Industry Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
Filtration Grade 0.01 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Thermon EnviroDyne™ Methane Destruction Unit - MDH404 - Thermon, Inc
Specs
Type WireMesh
Flow Rate (Gas) 1 SCFM (1.13 m³/hr)
View Details
Unipore Dry Filter - DRY - Kitz Micro Filter Corporation
Kitz Micro Filter Corporation
Specs
Type Gas Dryer; In-line
Application / Industry Electronics; Semiconductor; Precision Measuring & Analytical, Semiconductor Manufacturing , Printing/Painting , Medical/ Dental / Food Processing
Filtration Grade 0.01 µm (3.94E-4 mils)
View Details
PRISM® PA Separator with 1-inch BSPP Connections - PA6050-N1-8B-G2 - Air Products PRISM Membranes
Specs
Type In-line
Application / Industry Aerospace / Defense; Food or Beverage Processing; Medical; Marine, Oil & Gas, Military, Packaging, and Transportation
Flow Rate (Gas) 3 to 43 SCFM (4.4 to 72.9 m³/hr)
View Details