Kitz Micro Filter Corporation Datasheets for Gas Dryers, Filters, and Purifiers
Gas dryers remove liquid droplets within a gas stream; gas filters remove solid particles from a gas stream; and gas purifiers remove gaseous contaminants from a gas stream. They are essential in gas process stream applications.
Gas Dryers, Filters, and Purifiers: Learn more
| Product Name | Notes |
|---|---|
| Excellent particle removal efficiency, a long service life remove gel-like contaminants. | |
| IAD series is in-line air dryer of an easy hollow fiber to install. It can install easily in exiting piping. These hollow fiber membrane can remove water molecules from nitrogen... | |
| IRF series is in-line filter of an easy hollow fiber to install. IRF series can make very clean air. It can install easily in exiting piping. Specification Pipe connection Caliber... | |
| KBS series is in-line filter of an easy hollow fiber to install. KBS series can make very clean air. It can install easily in exiting piping, and is used for... | |
| Our filters use the hollow fiber membrane made of the polypropylene of hydrophobic. So they can remove not only bacteria and particle but also drop of water. Pore size of... |