Kistler Group 1-Channel Piezoresistive Amplifier 4624AK

Description
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data sheet (TEDS), so that the measuring chain is ready to start measuring within a very short amount of time. This leads to maximum process reliability and great flexibility at the same time. No rigid coupling between sensor and amplifier. PiezoSmart ® sensors are easy to replace, e.g. for calibration or for use in another system (e.g. Kistler SCP)
Datasheet
Description
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data sheet (TEDS), so that the measuring chain is ready to start measuring within a very short amount of time. This leads to maximum process reliability and great flexibility at the same time. No rigid coupling between sensor and amplifier. PiezoSmart ® sensors are easy to replace, e.g. for calibration or for use in another system (e.g. Kistler SCP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Channel Piezoresistive Amplifier - 4624AK - Kistler Group
Novi, MI, United States
1-Channel Piezoresistive Amplifier
4624AK
1-Channel Piezoresistive Amplifier 4624AK
The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data sheet (TEDS), so that the measuring chain is ready to start measuring within a very short amount of time. This leads to maximum process reliability and great flexibility at the same time. No rigid coupling between sensor and amplifier. PiezoSmart ® sensors are easy to replace, e.g. for calibration or for use in another system (e.g. Kistler SCP)

The piezoresistive single-channel amplifier Type 4624AK... is equipped with Kistler PiezoSmart ® sensor identification. The amplifier is ideally suited for use with digitally compensated sensors. The characteristic values of the sensor are automatically read out by the electronic sensor data sheet (TEDS), so that the measuring chain is ready to start measuring within a very short amount of time. This leads to maximum process reliability and great flexibility at the same time. No rigid coupling between sensor and amplifier. PiezoSmart ® sensors are easy to replace, e.g. for calibration or for use in another system (e.g. Kistler SCP)

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 4624AK
Product Name 1-Channel Piezoresistive Amplifier
Bandwidth 0.0 to 40 kHz
Unlock Full Specs
to access all available technical data

Similar Products

High-Power Piezo Amplifier - E-617 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
Digital d-Drive Piezo Amplifer - EVD Series - Piezosystem Jena, Inc.
Specs
Input Impedance 25 kohms
Output Voltage -20 to 130 volts
Number of Channels 1
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details
1-Channel Charge Amplifier - 5039A - Kistler Group
Specs
Input Voltage Range 4 volts
Bandwidth 0.0 to 17 kHz
Number of Channels 2
View Details