Kipp & Zonen, Inc. Sunshine Duration Sensor CSD 3

Description
Waterproof plug-and-socket cable connection Easy installation and servicing Humidity indicator Easy to change drying cartridge Glass tube for improved resistance to scratching Extended operating temperature range CSD 3 measures sunshine duration. Sunshine duration is defined by WMO as the time during which the direct solar radiation exceeds the level of 120 W/m². It has no moving parts and uses 3 photo-diodes with specially designed diffusers to make an analogue calculation of when it is sunny. The output is switched high or low to indicate sunny or not sunny conditions. The calculated direct irradiance value is also available. CSD 3 operates from 12 VDC power and has built-in heaters to dissipate rain, snow and frost. These are normally switched externally but an optional internal thermostat control is available. The humidity indicator shows clearly when a change of drying cartridge is necessary. A waterproof plug-and-socket cable connection for easy installation and servicing. The larger screw on drying cartridge is easier to change at extended intervals. For instructions on the installation of the CSD 3 sunshine duration sensor, please watch this video.
Datasheet
Description
Waterproof plug-and-socket cable connection Easy installation and servicing Humidity indicator Easy to change drying cartridge Glass tube for improved resistance to scratching Extended operating temperature range CSD 3 measures sunshine duration. Sunshine duration is defined by WMO as the time during which the direct solar radiation exceeds the level of 120 W/m². It has no moving parts and uses 3 photo-diodes with specially designed diffusers to make an analogue calculation of when it is sunny. The output is switched high or low to indicate sunny or not sunny conditions. The calculated direct irradiance value is also available. CSD 3 operates from 12 VDC power and has built-in heaters to dissipate rain, snow and frost. These are normally switched externally but an optional internal thermostat control is available. The humidity indicator shows clearly when a change of drying cartridge is necessary. A waterproof plug-and-socket cable connection for easy installation and servicing. The larger screw on drying cartridge is easier to change at extended intervals. For instructions on the installation of the CSD 3 sunshine duration sensor, please watch this video.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sunshine Duration Sensor - CSD 3 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Sunshine Duration Sensor
CSD 3
Sunshine Duration Sensor CSD 3
Waterproof plug-and-socket cable connection Easy installation and servicing Humidity indicator Easy to change drying cartridge Glass tube for improved resistance to scratching Extended operating temperature range CSD 3 measures sunshine duration. Sunshine duration is defined by WMO as the time during which the direct solar radiation exceeds the level of 120 W/m². It has no moving parts and uses 3 photo-diodes with specially designed diffusers to make an analogue calculation of when it is sunny. The output is switched high or low to indicate sunny or not sunny conditions. The calculated direct irradiance value is also available. CSD 3 operates from 12 VDC power and has built-in heaters to dissipate rain, snow and frost. These are normally switched externally but an optional internal thermostat control is available. The humidity indicator shows clearly when a change of drying cartridge is necessary. A waterproof plug-and-socket cable connection for easy installation and servicing. The larger screw on drying cartridge is easier to change at extended intervals. For instructions on the installation of the CSD 3 sunshine duration sensor, please watch this video.
  • Waterproof plug-and-socket cable connection
  • Easy installation and servicing
  • Humidity indicator
  • Easy to change drying cartridge
  • Glass tube for improved resistance to scratching
  • Extended operating temperature range

CSD 3 measures sunshine duration. Sunshine duration is defined by WMO as the time during which the direct solar radiation exceeds the level of 120 W/m².
It has no moving parts and uses 3 photo-diodes with specially designed diffusers to make an analogue calculation of when it is sunny. The output is switched high or low to indicate sunny or not sunny conditions. The calculated direct irradiance value is also available. CSD 3 operates from 12 VDC power and has built-in heaters to dissipate rain, snow and frost. These are normally switched externally but an optional internal thermostat control is available.
The humidity indicator shows clearly when a change of drying cartridge is necessary. A waterproof plug-and-socket cable connection for easy installation and servicing. The larger screw on drying cartridge is easier to change at extended intervals.

For instructions on the installation of the CSD 3 sunshine duration sensor, please watch this video.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CSD 3
Product Name Sunshine Duration Sensor
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Multifunction Anemometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature
Velocity Range Measured 1 to 80 mile/hr (1.61 to 129 km/hr)
View Details
Pyranometer - SMP10 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Outputs an analog voltage signal; Outputs an analog current signal (i.e., 4-20 mA)
View Details