Kipp & Zonen, Inc. Pyranometer CMP21

Description
ISO 9060 Secondary Standard Verified cosine response Verified temperature dependence Low dome IR offset error Excellent linearity Fast response time 5 year warranty (*) The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:1990 Secondary Standard Instrument performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimised temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet
Description
ISO 9060 Secondary Standard Verified cosine response Verified temperature dependence Low dome IR offset error Excellent linearity Fast response time 5 year warranty (*) The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:1990 Secondary Standard Instrument performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimised temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - CMP21 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
CMP21
Pyranometer CMP21
ISO 9060 Secondary Standard Verified cosine response Verified temperature dependence Low dome IR offset error Excellent linearity Fast response time 5 year warranty (*) The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:1990 Secondary Standard Instrument performance criteria (highest possible ISO pyranometer performance category). The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above. CMP21 has the same detector as the CMP11 and individually optimised temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data. It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO. A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets. The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution. (*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.
  • ISO 9060 Secondary Standard
  • Verified cosine response
  • Verified temperature dependence
  • Low dome IR offset error
  • Excellent linearity
  • Fast response time
  • 5 year warranty (*)

The CMP21 is a high performance research grade pyranometer, and is fully compliant with all ISO 9060:1990 Secondary Standard Instrument performance criteria (highest possible ISO pyranometer performance category).

The CMP21 pyranometer is designed for measuring the irradiance (radiant flux, Watt/m²) on a plane surface, which results from the direct solar radiation and from the diffuse radiation incident from the hemisphere above.
CMP21 has the same detector as the CMP11 and individually optimised temperature compensation. A standard thermistor sensor is fitted to monitor the housing temperature. Each instrument is supplied with its own temperature and directional (cosine response) test data.

It is the choice for scientific use and in top level solar radiation monitoring networks such as the BSRN (Baseline Surface Radiation Network) of WMO.

A waterproof socket is fitted for the signature yellow signal cable, which is available in a range of lengths pre-wired to the waterproof plug. The integral bubble level is raised to the top of the housing and can be viewed without removing the redesigned snap-on sun shield, which also covers the connector. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

The pyranometer does not require any power, it supplies a low voltage of 0 to 20mV in relation to the amount of incoming radiation. When a higher voltage level or a 4 to 20mA signal is required, the AMPBOX is the perfect solution.

(*) This product will need to be registered by the end-user within 6 months of purchase to activate the warranty extension.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CMP21
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 285 to 2800 nm (2850 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.0 to 67.11 mile/hr (0.0 to 108 km/hr)
View Details
Anemometer and Multi-Purpose Test Instrument - CS-800 - Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Radiometer - CNR4 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 300 to 42000 nm (3000 to 420000 Å)
View Details