Kipp & Zonen, Inc. Pyranometer CM4

Description
Heat resistant instrument design Extended operating temperature range Excellent temperature dependency The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m² it is a unique product. All the radiometer components are specially selected for their ability to withstand these extremely high temperatures and irradiance. The CM4 is supplied with a 10 m high temperature signal cable fitted to the instrument. The CM4 High Temperature Pyranometer has internal first-order temperature compensation, but it is also supplied with a built in Pt-100 temperature sensor to provide additional information on the measurement conditions. Monitoring the temperature during operations allows easy data correction afterwards for improved measurement accuracy. CM4 is supplied with a calibration table that gives the instrument sensitivity for a number of measurement temperature ranges and the maximum error in the measured irradiance values within each range. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.
Datasheet
Description
Heat resistant instrument design Extended operating temperature range Excellent temperature dependency The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m² it is a unique product. All the radiometer components are specially selected for their ability to withstand these extremely high temperatures and irradiance. The CM4 is supplied with a 10 m high temperature signal cable fitted to the instrument. The CM4 High Temperature Pyranometer has internal first-order temperature compensation, but it is also supplied with a built in Pt-100 temperature sensor to provide additional information on the measurement conditions. Monitoring the temperature during operations allows easy data correction afterwards for improved measurement accuracy. CM4 is supplied with a calibration table that gives the instrument sensitivity for a number of measurement temperature ranges and the maximum error in the measured irradiance values within each range. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pyranometer - CM4 - Kipp & Zonen, Inc.
Bohemia, NY, United States
Pyranometer
CM4
Pyranometer CM4
Heat resistant instrument design Extended operating temperature range Excellent temperature dependency The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions. With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m² it is a unique product. All the radiometer components are specially selected for their ability to withstand these extremely high temperatures and irradiance. The CM4 is supplied with a 10 m high temperature signal cable fitted to the instrument. The CM4 High Temperature Pyranometer has internal first-order temperature compensation, but it is also supplied with a built in Pt-100 temperature sensor to provide additional information on the measurement conditions. Monitoring the temperature during operations allows easy data correction afterwards for improved measurement accuracy. CM4 is supplied with a calibration table that gives the instrument sensitivity for a number of measurement temperature ranges and the maximum error in the measured irradiance values within each range. The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.
  • Heat resistant instrument design
  • Extended operating temperature range
  • Excellent temperature dependency

The Kipp & Zonen CM4 High Temperature Pyranometer is a radiometer specially designed for measuring solar or artificial light irradiance under the most extreme temperature conditions.

With an operating temperature range of -40 ºC to +150 ºC and measurement up to 4000 W/m² it is a unique product. All the radiometer components are specially selected for their ability to withstand these extremely high temperatures and irradiance. The CM4 is supplied with a 10 m high temperature signal cable fitted to the instrument.

The CM4 High Temperature Pyranometer has internal first-order temperature compensation, but it is also supplied with a built in Pt-100 temperature sensor to provide additional information on the measurement conditions. Monitoring the temperature during operations allows easy data correction afterwards for improved measurement accuracy.

CM4 is supplied with a calibration table that gives the instrument sensitivity for a number of measurement temperature ranges and the maximum error in the measured irradiance values within each range.

The screw-in drying cartridge is easy to remove and the replacement desiccant is supplied in convenient refill packets.

Supplier's Site Datasheet

Technical Specifications

  Kipp & Zonen, Inc.
Product Category Weather Instruments
Product Number CM4
Product Name Pyranometer
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 300 to 2800 nm (3000 to 28000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1232219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Interface Options Digital Serial
Features Battery Powered
View Details
Anemometer - PCE-PDA 10L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Instrument Display Options Video Display (CRT etc.)
Features Battery Powered
View Details
Anemometer - CS-810 - Clark Solutions
Clark Solutions
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed
Instrument Display Options Digital Display; Video Display (CRT etc.)
View Details
Pyranometer - SP Lite2 - Kipp & Zonen, Inc.
Kipp & Zonen, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Wavelength Range Measured 400 to 1100 nm (4000 to 11000 Å)
View Details