Kingbright Corporation Disp, Smd, 0.2, Cmn Cathode, Red; Led Color Kingbright KCSC02-101

Description
DISP, SMD, 0.2", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISP, SMD, 0.2", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disp, Smd, 0.2, Cmn Cathode, Red; Led Color Kingbright - 93T1574 - Newark, An Avnet Company
Chicago, IL, United States
Disp, Smd, 0.2, Cmn Cathode, Red; Led Color Kingbright
93T1574
Disp, Smd, 0.2, Cmn Cathode, Red; Led Color Kingbright 93T1574
DISP, SMD, 0.2", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISP, SMD, 0.2", CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:5.8mcd; No. of Digits / Alpha:1; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 93T1574
Product Name Disp, Smd, 0.2, Cmn Cathode, Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
0.56" DUAL-DIGIT BLUE LED DISPLAY - DA56-51QBWA/D - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Blue
View Details
2 suppliers