Kingbright Corporation 0.56" DUAL-DIGIT BLUE LED DISPLAY DA56-51QBWA/D

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56" DUAL-DIGIT BLUE LED DISPLAY - DA56-51QBWA/D - Kingbright Corporation
City of Industry, CA, USA
0.56" DUAL-DIGIT BLUE LED DISPLAY
DA56-51QBWA/D
0.56" DUAL-DIGIT BLUE LED DISPLAY DA56-51QBWA/D
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - DA56-51QBWA/D-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DA56-51QBWA/D-ND
LED Character and Numeric DA56-51QBWA/D-ND
"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Anode 3.3V 20mA 0.670"" H x 0.984"" W x 0.270"" D (17.02mm x 25.00mm x 6.86mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Blue 7-Segment 2 Character Common Anode 3.3V 20mA 0.670"" H x 0.984"" W x 0.270"" D (17.02mm x 25.00mm x 6.86mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Digital LED Displays Digital LED Displays
Product Number DA56-51QBWA/D DA56-51QBWA/D-ND
Product Name 0.56" DUAL-DIGIT BLUE LED DISPLAY LED Character and Numeric
Display Type Segmented Segmented
Character Type Numeric
LED Color Blue Blue
Wavelength 470 nm 460 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Linear Digital Display - SA100 - BEI Sensors
Specs
Display Type Segmented
Character Type Numeric
LED Color Green
View Details