Kingbright Corporation Disp, Smd, 0.2 Cmn Cathode, Red; Led Color Kingbright KCDC02-105

Description
DISP, SMD, 0.2" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:30mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DISP, SMD, 0.2" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:30mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disp, Smd, 0.2 Cmn Cathode, Red; Led Color Kingbright - 83T2919 - Newark, An Avnet Company
Chicago, IL, United States
Disp, Smd, 0.2 Cmn Cathode, Red; Led Color Kingbright
83T2919
Disp, Smd, 0.2 Cmn Cathode, Red; Led Color Kingbright 83T2919
DISP, SMD, 0.2" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:30mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

DISP, SMD, 0.2" CMN CATHODE, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:1.95V; Luminous Intensity:30mcd; No. of Digits / Alpha:2; Character Size:5.08mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital LED Displays
Product Number 83T2919
Product Name Disp, Smd, 0.2 Cmn Cathode, Red; Led Color Kingbright
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8808584 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.56" 3-DIGIT RED LED DISPLAY - BA56-11EWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
2 suppliers