Kingbright Corporation .56" 3-DIGIT RED LED DISPLAY BA56-11EWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Datasheet
Datasheet Summary
Powered by GS/AI

The BA56-11EWA is a 0.56 inch three-digit red LED display manufactured by Kingbright Corporation. It features a high-efficiency red emitting color, utilizing Gallium Arsenide Phosphide on Gallium Phosphide materials. The display has a luminous intensity of 2200 to 5800 ucd at a forward current of 10 mA, with a peak emission wavelength of 627 nm and a dominant wavelength of 617 nm. This display operates at a low current, making it suitable for energy-efficient applications. It is designed for easy mounting on printed circuit boards or sockets and is mechanically rugged, ensuring durability in various environments. The display has a standard gray face with white segments and is RoHS compliant, aligning with environmental regulations. The BA56-11EWA is ideal for applications in home and smart appliances, industrial settings, and instrumentation where numeric status or time display is required. It can operate within a temperature range of -40 to +85 ¬8C and has a maximum forward current rating of 30 mA, with a peak forward current of 160 mA. The product also has a reverse voltage rating of 5 V and a power dissipation limit of 75 mW.

Datasheet Summary
Powered by GS/AI

The BA56-11EWA is a 0.56 inch three-digit red LED display manufactured by Kingbright Corporation. It features a high-efficiency red emitting color, utilizing Gallium Arsenide Phosphide on Gallium Phosphide materials. The display has a luminous intensity of 2200 to 5800 ucd at a forward current of 10 mA, with a peak emission wavelength of 627 nm and a dominant wavelength of 617 nm. This display operates at a low current, making it suitable for energy-efficient applications. It is designed for easy mounting on printed circuit boards or sockets and is mechanically rugged, ensuring durability in various environments. The display has a standard gray face with white segments and is RoHS compliant, aligning with environmental regulations. The BA56-11EWA is ideal for applications in home and smart appliances, industrial settings, and instrumentation where numeric status or time display is required. It can operate within a temperature range of -40 to +85 ¬8C and has a maximum forward current rating of 30 mA, with a peak forward current of 160 mA. The product also has a reverse voltage rating of 5 V and a power dissipation limit of 75 mW.

Suppliers

Company
Product
Description
Supplier Links
.56" 3-DIGIT RED LED DISPLAY - BA56-11EWA - Kingbright Corporation
City of Industry, CA, USA
.56" 3-DIGIT RED LED DISPLAY
BA56-11EWA
.56" 3-DIGIT RED LED DISPLAY BA56-11EWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
BA56-11EWA
LED Displays & Accessories BA56-11EWA
LED Displays & Accessories Tri Red 625nm Common Anode

LED Displays & Accessories Tri Red 625nm Common Anode

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number BA56-11EWA BA56-11EWA
Product Name .56" 3-DIGIT RED LED DISPLAY LED Displays & Accessories
Display Type Segmented
Character Type Numeric
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Displays - 2576794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Common Common Anode
Height 23 mm (0.9055 inch)
Depth 18 mm (0.7087 inch)
View Details
Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.56" 4-DIGIT RED LED DISPLAY - CA56-21SRWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details