Kingbright Corporation .56" DUAL YEL.LED DISPLAY DC56-11YWA

Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.56" DUAL YEL.LED DISPLAY - DC56-11YWA - Kingbright Corporation
City of Industry, CA, USA
.56" DUAL YEL.LED DISPLAY
DC56-11YWA
.56" DUAL YEL.LED DISPLAY DC56-11YWA
Features and Applications 0.56 inch digit height Low current operation Mechanically rugged Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.56 inch digit height
  • Low current operation
  • Mechanically rugged
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - 754-1670-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
754-1670-5-ND
LED Character and Numeric 754-1670-5-ND
"Display Modules - LED Character and Numeric Yellow 7-Segment 2 Character Common Cathode 2.1V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Yellow 7-Segment 2 Character Common Cathode 2.1V 20mA 0.750"" H x 0.984"" W x 0.315"" D (19.05mm x 25.00mm x 8.00mm) 18-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
DC56-11YWA
LED Displays & Accessories DC56-11YWA
LED Displays & Accessories YELLOW DIFFUSED 2 DIGIT

LED Displays & Accessories YELLOW DIFFUSED 2 DIGIT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DC56-11YWA 754-1670-5-ND DC56-11YWA
Product Name .56" DUAL YEL.LED DISPLAY LED Character and Numeric LED Displays & Accessories
Display Type Segmented Segmented
Character Type Numeric
LED Color Yellow Yellow
Wavelength 588 nm 590 nm
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
.4" DUAL DIGIT DIGIT RED LED DISPLAY - DA04-11SURKWA - Kingbright Corporation
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
3 suppliers