Kingbright Corporation .4" DUAL DIGIT DIGIT RED LED DISPLAY DA04-11SURKWA

Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet
Description
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.4" DUAL DIGIT DIGIT RED LED DISPLAY - DA04-11SURKWA - Kingbright Corporation
City of Industry, CA, USA
.4" DUAL DIGIT DIGIT RED LED DISPLAY
DA04-11SURKWA
.4" DUAL DIGIT DIGIT RED LED DISPLAY DA04-11SURKWA
Features and Applications 0.3 inch digit height Low current operation Excellent character appearance Easy mounting on PC boards or sockets Gray face White segment RoHS compliant Ideal for healthcare devices and industry applications Suitable for computer peripherals Show numeric status Display time and digital combination Available in various colors

Features and Applications

  • 0.3 inch digit height
  • Low current operation
  • Excellent character appearance
  • Easy mounting on PC boards or sockets
  • Gray face
  • White segment
  • RoHS compliant
  • Ideal for healthcare devices and industry applications
  • Suitable for computer peripherals
  • Show numeric status
  • Display time and digital combination
  • Available in various colors
Supplier's Site Datasheet
LED Character and Numeric - DA04-11SURKWA-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
DA04-11SURKWA-ND
LED Character and Numeric DA04-11SURKWA-ND
"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.95V 20mA 0.795"" H x 0.630"" W x 0.276"" D (20.20mm x 16.00mm x 7.00mm) 16-DIP (0.500"", 12.70mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 2 Character Common Anode 1.95V 20mA 0.795"" H x 0.630"" W x 0.276"" D (20.20mm x 16.00mm x 7.00mm) 16-DIP (0.500"", 12.70mm)"

Buy Now Datasheet
LED Displays - 8770861 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
8770861
LED Displays 8770861
7-Seg Display 2-Digit 10mm Red

7-Seg Display 2-Digit 10mm Red

Supplier's Site
LED Displays - 1654360 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Displays
1654360
LED Displays 1654360
7-Seg Display 2-Digit 10mm Red

7-Seg Display 2-Digit 10mm Red

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey RS Components, Ltd.
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number DA04-11SURKWA DA04-11SURKWA-ND 8770861
Product Name .4" DUAL DIGIT DIGIT RED LED DISPLAY LED Character and Numeric LED Displays
Display Type Segmented Segmented
Character Type Numeric
LED Color Red Red Red; Red
Wavelength 630 nm 645 nm 630 nm
Character Height 10.16 mm (0.4000 inch) 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 6 inches (150 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143013 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color White
Height 10 mm (0.3937 inch)
Depth 36 mm (1.42 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
LED Displays - 8770811 - RS Components, Ltd.
Kingbright Corporation
Specs
Common Common Anode
LED Color Green; Green
Face & Segment Colors Grey
View Details