Kingbright Corporation 3.0X2.5MM YELLOW/WHITE SMD LED APB3025SYKQWDF

Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Datasheet
Description
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0X2.5MM YELLOW/WHITE SMD LED - APB3025SYKQWDF - Kingbright Corporation
City of Industry, CA, USA
3.0X2.5MM YELLOW/WHITE SMD LED
APB3025SYKQWDF
3.0X2.5MM YELLOW/WHITE SMD LED APB3025SYKQWDF
Features and Applications 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED Bi-color Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Status indication Available in various color combinations

Features and Applications

  • 3.0 x 2.5 x 1.1mm (LxWxH) SMT LED
  • Bi-color
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Status indication
  • Available in various color combinations
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APB3025SYKQWDF
Standard LEDs - SMD APB3025SYKQWDF
Standard LEDs - SMD Yel/White 120/300mcd 590nm 120 Deg

Standard LEDs - SMD Yel/White 120/300mcd 590nm 120 Deg

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APB3025SYKQWDF APB3025SYKQWDF
Product Name 3.0X2.5MM YELLOW/WHITE SMD LED Standard LEDs - SMD
LED Package: Top-Emitting Bi-Color SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details