Kingbright Corporation LED Indication - Discrete APB2012SURKSYKC

Description
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1846-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1846-2-ND
LED Indication - Discrete 754-1846-2-ND
Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 0805 (2012 Metric)

Red, Yellow 630nm Red, 590nm Yellow LED Indication - Discrete 1.95V Red, 2V Yellow 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1846-2-ND
Product Name LED Indication - Discrete
LED Package: 0805 (2012 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 645 nm (5900 to 6450 Å)
Viewing Angle 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2064-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers