Kingbright Corporation LED Indication - Discrete APA3010SRCPRV

Description
Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1072-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1072-2-ND
LED Indication - Discrete 754-1072-2-ND
Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Red 640nm LED Indication - Discrete 1.85V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1072-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
2.5X2.0MM GRN SMD LED GULL WING - AM2520CGCK03 - Kingbright Corporation
Specs
LED Package: Gull Wing
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers