Kingbright Corporation LED Indication - Discrete APA3010EC

Description
LED RED CLEAR SMD R/A
Request a Quote Datasheet
Description
LED RED CLEAR SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-1064-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1064-1-ND
LED Indication - Discrete 754-1064-1-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1064-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1064-6-ND
LED Indication - Discrete 754-1064-6-ND
LED RED CLEAR SMD R/A

LED RED CLEAR SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 754-1064-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1064-2-ND
LED Indication - Discrete 754-1064-2-ND
Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 625nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1064-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AP2012YDTR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers