Kingbright Corporation LED Indication - Discrete APA2107SURCK

Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-2099-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2099-2-ND
LED Indication - Discrete 754-2099-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2099-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2099-6-ND
LED Indication - Discrete 754-2099-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-2099-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-2099-1-ND
LED Indication - Discrete 754-2099-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-2099-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241888-SML-LXR85GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
View Details
3 suppliers
Wide Angle TO-46 880 nm Emitter, High-Temperature - OD-880WHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details