Kingbright Corporation LED Indication - Discrete - APA2106SURCK APA2106SURCK

Description
Manufacturer: Kingbright Win Source Part Number: 861522-APA2106SURCK Features: Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA2106 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1060-1, 754-1060-2, 754-1060-6
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 861522-APA2106SURCK Features: Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA2106 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1060-1, 754-1060-2, 754-1060-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APA2106SURCK
861522-APA2106SURCK
LED Indication - Discrete - APA2106SURCK 861522-APA2106SURCK
Manufacturer: Kingbright Win Source Part Number: 861522-APA2106SURCK Features: Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount, Right Angle Family Name: APA2106 Categories: Optoelectronics Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1060-1, 754-1060-2, 754-1060-6

Manufacturer: Kingbright
Win Source Part Number: 861522-APA2106SURCK
Features: Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount, Right Angle
Family Name: APA2106
Categories: Optoelectronics
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1060-1, 754-1060-2, 754-1060-6

Buy Now Datasheet
LED Indication - Discrete - 754-1060-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1060-2-ND
LED Indication - Discrete 754-1060-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1060-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1060-1-ND
LED Indication - Discrete 754-1060-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1060-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1060-6-ND
LED Indication - Discrete 754-1060-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2106SURCK
Standard LEDs - SMD APA2106SURCK
Standard LEDs - SMD Hyper Red R.A. 635nm, 250mcd

Standard LEDs - SMD Hyper Red R.A. 635nm, 250mcd

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 861522-APA2106SURCK 754-1060-2-ND APA2106SURCK
Product Name LED Indication - Discrete - APA2106SURCK LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details