Kingbright Corporation LED Indication - Discrete APA2106EC

Description
2.1X0.6MM.RA.SMD.RED .LED
Request a Quote Datasheet
Description
2.1X0.6MM.RA.SMD.RED .LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 754-APA2106ECCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APA2106ECCT-ND
LED Indication - Discrete 754-APA2106ECCT-ND
2.1X0.6MM.RA.SMD.RED .LED

2.1X0.6MM.RA.SMD.RED.LED

Buy Now Datasheet
LED Indication - Discrete - 754-APA2106ECTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APA2106ECTR-ND
LED Indication - Discrete 754-APA2106ECTR-ND
2.1X0.6MM.RA.SMD.RED .LED

2.1X0.6MM.RA.SMD.RED.LED

Buy Now Datasheet
LED Indication - Discrete - 754-APA2106ECDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-APA2106ECDKR-ND
LED Indication - Discrete 754-APA2106ECDKR-ND
2.1X0.6MM.RA.SMD.RED .LED

2.1X0.6MM.RA.SMD.RED.LED

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA2106EC
Standard LEDs - SMD APA2106EC
Standard LEDs - SMD Hi Eff Red 625nm 15mcd Wtr Clr 120deg

Standard LEDs - SMD Hi Eff Red 625nm 15mcd Wtr Clr 120deg

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 754-APA2106ECCT-ND APA2106EC
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-APA3010SYCDKR-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details