Kingbright Corporation 1.6X0.6MM RED SMD LED APA1606SURCK

Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet
Description
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.6X0.6MM RED SMD LED - APA1606SURCK - Kingbright Corporation
City of Industry, CA, USA
1.6X0.6MM RED SMD LED
APA1606SURCK
1.6X0.6MM RED SMD LED APA1606SURCK
Features and Applications Righ angle SMT LED 1.6 x 0.6 x 1.2mm Wide viewing angle Tinned pads for improved solderability Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Edge Light Available in various colors

Features and Applications

  • Righ angle SMT LED
  • 1.6 x 0.6 x 1.2mm
  • Wide viewing angle
  • Tinned pads for improved solderability
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Edge Light
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1054-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1054-1-ND
LED Indication - Discrete 754-1054-1-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1054-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1054-6-ND
LED Indication - Discrete 754-1054-6-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1054-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1054-2-ND
LED Indication - Discrete 754-1054-2-ND
Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Red 630nm LED Indication - Discrete 1.95V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - APA1606SURCK
058213-APA1606SURCK
LED Indication - Discrete - APA1606SURCK 058213-APA1606SURCK
Manufacturer: Kingbright Win Source Part Number: 058213-APA1606SURCK Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 1.95V Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 80mcd Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm Current - Test: 20mA Wavelength - Dominant: 630nm Wavelength - Peak: 645nm Height (Max): 0.60mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Kingbright
Win Source Part Number: 058213-APA1606SURCK
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.95V
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 80mcd
Lens Style/Size: Rectangle with Flat Top, 1.20mm x 0.60mm
Current - Test: 20mA
Wavelength - Dominant: 630nm
Wavelength - Peak: 645nm
Height (Max): 0.60mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - APA1606SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
APA1606SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) APA1606SURCK
20mA 80mcd 无色透明透镜 630nm Red 110° 1.95V 0603 Light Emitting Diodes (LED) ROHS

20mA 80mcd 无色透明透镜 630nm Red 110° 1.95V 0603 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet
1.6X0.6MM RED SMD LED, SMD LED, T&R - 70062796 - Allied Electronics, Inc.
Fort Worth, TX, USA
1.6X0.6MM RED SMD LED, SMD LED, T&R
70062796
1.6X0.6MM RED SMD LED, SMD LED, T&R 70062796
1.6X0.6MM RED SMD LED, SMD LED, T&R

1.6X0.6MM RED SMD LED, SMD LED, T&R

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
APA1606SURCK
Standard LEDs - SMD APA1606SURCK
Standard LEDs - SMD Red 630nm Water Clear 250mcd

Standard LEDs - SMD Red 630nm Water Clear 250mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APA1606SURCK 754-1054-1-ND 058213-APA1606SURCK APA1606SURCK 70062796 APA1606SURCK
Product Name 1.6X0.6MM RED SMD LED LED Indication - Discrete LED Indication - Discrete - APA1606SURCK Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) 1.6X0.6MM RED SMD LED, SMD LED, T&R Standard LEDs - SMD
LED Package: Right Angle-1.6X0.6mm 2-SMD, No Lead
LED Type Red Red Red; Red Red; Red Red
Peak Wavelength 630 nm (6300 Å) 645 nm (6450 Å) 630 nm (6300 Å) 630 nm (6300 Å) 650 nm (6500 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees 110 degrees
Luminous Intensity 80 milliCandela 80 milliCandela 80 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details