Kingbright Corporation 3.2X1.6MM INFRARED SMD LED AP3216F3C

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM INFRARED SMD LED - AP3216F3C - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM INFRARED SMD LED
AP3216F3C
3.2X1.6MM INFRARED SMD LED AP3216F3C
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for consumer applications Suitable for computer peripherals Suitable for industry applications Available with clean and blue tinted lens

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for consumer applications
  • Suitable for computer peripherals
  • Suitable for industry applications
  • Available with clean and blue tinted lens
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number AP3216F3C
Product Name 3.2X1.6MM INFRARED SMD LED
LED Package: SMD Infrared Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1779-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
2 suppliers