Kingbright Corporation 3.2X1.6MM RED SMD LED AP3216EC

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED SMD LED - AP3216EC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED SMD LED
AP3216EC
3.2X1.6MM RED SMD LED AP3216EC
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-AP3216ECCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216ECCT-ND
LED Indication - Discrete 754-AP3216ECCT-ND
3.2X1.6MM (1206) RED SMD LED

3.2X1.6MM (1206) RED SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216ECTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216ECTR-ND
LED Indication - Discrete 754-AP3216ECTR-ND
3.2X1.6MM (1206) RED SMD LED

3.2X1.6MM (1206) RED SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216ECDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216ECDKR-ND
LED Indication - Discrete 754-AP3216ECDKR-ND
3.2X1.6MM (1206) RED SMD LED

3.2X1.6MM (1206) RED SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP3216EC 754-AP3216ECCT-ND
Product Name 3.2X1.6MM RED SMD LED LED Indication - Discrete
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169854 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM GREEN SMD LED - AA3021SGS - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 568 nm (5680 Å)
View Details
4 suppliers