Kingbright Corporation 3.2X1.6MM GRN SMD LED AP3216CGCK

Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GRN SMD LED - AP3216CGCK - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GRN SMD LED
AP3216CGCK
3.2X1.6MM GRN SMD LED AP3216CGCK
Features and Applications 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Various colors and lens types available

Features and Applications

  • 3.2 x 1.6 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-AP3216CGCKCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216CGCKCT-ND
LED Indication - Discrete 754-AP3216CGCKCT-ND
3.2X1.6MM GRN SMD LED

3.2X1.6MM GRN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216CGCKTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216CGCKTR-ND
LED Indication - Discrete 754-AP3216CGCKTR-ND
3.2X1.6MM GRN SMD LED

3.2X1.6MM GRN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP3216CGCKDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP3216CGCKDKR-ND
LED Indication - Discrete 754-AP3216CGCKDKR-ND
3.2X1.6MM GRN SMD LED

3.2X1.6MM GRN SMD LED

Buy Now Datasheet
Optics - LEDs - Light Pipes - AP3216CGCK - 963805-AP3216CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP3216CGCK
963805-AP3216CGCK
Optics - LEDs - Light Pipes - AP3216CGCK 963805-AP3216CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963805-AP3216CGCK Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Categories: Optics - LEDs - Light Pipes Case / Package: 1206 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Standard RoHS: Compliant Min Operating Temperature: -40 °C Illumination Color: Green

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963805-AP3216CGCK
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Categories: Optics - LEDs - Light Pipes
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Standard
RoHS: Compliant
Min Operating Temperature: -40 °C
Illumination Color: Green

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP3216CGCK
Standard LEDs - SMD AP3216CGCK
Standard LEDs - SMD 3.2x1.6mm SMD CHIP GRN 570nM H20 CLRLED

Standard LEDs - SMD 3.2x1.6mm SMD CHIP GRN 570nM H20 CLRLED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP3216CGCK 754-AP3216CGCKCT-ND 963805-AP3216CGCK AP3216CGCK
Product Name 3.2X1.6MM GRN SMD LED LED Indication - Discrete Optics - LEDs - Light Pipes - AP3216CGCK Standard LEDs - SMD
LED Package: 1206 LED Height-1.1mm 1206 (3216 Metric)
LED Type Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å)
Viewing Angle 120 degrees 140 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA1608VBS/A1-10MAVTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
View Details