Kingbright Corporation 2.0X1.2MM RED SMD LED AP2012SURCK

Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM RED SMD LED - AP2012SURCK - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM RED SMD LED
AP2012SURCK
2.0X1.2MM RED SMD LED AP2012SURCK
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
Optics - LEDs - Light Pipes - AP2012SURCK - 992043-AP2012SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - AP2012SURCK
992043-AP2012SURCK
Optics - LEDs - Light Pipes - AP2012SURCK 992043-AP2012SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992043-AP2012SURCK Categories: Optics - LEDs - Light Pipes Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992043-AP2012SURCK
Categories: Optics - LEDs - Light Pipes
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Kingbright Corporation Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP2012SURCK 992043-AP2012SURCK
Product Name 2.0X1.2MM RED SMD LED Optics - LEDs - Light Pipes - AP2012SURCK
LED Package: 0805 LED Height-1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2106-6-ND - DigiKey
Specs
LED Package: 1210 (3225 Metric)
LED Type Orange; Green; Multi-Colored
Peak Wavelength 574 to 610 nm (5740 to 6100 Å)
View Details