Kingbright Corporation 2.0X1.2MM GRN SMD LED AP2012SGC

Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM GRN SMD LED - AP2012SGC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM GRN SMD LED
AP2012SGC
2.0X1.2MM GRN SMD LED AP2012SGC
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-AP2012SGCTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012SGCTR-ND
LED Indication - Discrete 754-AP2012SGCTR-ND
2.0X1.2MM (0805) GREEN SMD LED

2.0X1.2MM (0805) GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP2012SGCCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012SGCCT-ND
LED Indication - Discrete 754-AP2012SGCCT-ND
2.0X1.2MM (0805) GREEN SMD LED

2.0X1.2MM (0805) GREEN SMD LED

Buy Now Datasheet
LED Indication - Discrete - 754-AP2012SGCDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012SGCDKR-ND
LED Indication - Discrete 754-AP2012SGCDKR-ND
2.0X1.2MM (0805) GREEN SMD LED

2.0X1.2MM (0805) GREEN SMD LED

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP2012SGC 754-AP2012SGCTR-ND
Product Name 2.0X1.2MM GRN SMD LED LED Indication - Discrete
LED Package: 0805 LED Height-1.1mm 0805 (2012 Metric)
LED Type Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
3.5X2.7MM RED SMD LED - AA3527ASES/J3-50MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details